PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 9
Product Name: One Light Pendant
UPC: 830335013006
Category: Pendant
Glass: White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606008 |
| Product Name | 66128-1 Pendants-Other |
| Application | Residential |