Capital Lighting, Inc. 65041-1 Mini Pendants-Chain 606007

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 10 Product Name: One Light Pendant UPC: 830335012931 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 10 Product Name: One Light Pendant UPC: 830335012931 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
65041-1 Mini Pendants-Chain - 606007 - Capital Lighting, Inc.
Columbus, OH, USA
65041-1 Mini Pendants-Chain
606007
65041-1 Mini Pendants-Chain 606007
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 10 Product Name: One Light Pendant UPC: 830335012931 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Bronze
Weight: 10
Product Name: One Light Pendant
UPC: 830335012931
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606007
Product Name 65041-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details