Capital Lighting, Inc. 66120-3 Mid. Chandeliers-Other 606005

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 830335013044 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 830335013044 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
66120-3 Mid. Chandeliers-Other - 606005 - Capital Lighting, Inc.
Columbus, OH, USA
66120-3 Mid. Chandeliers-Other
606005
66120-3 Mid. Chandeliers-Other 606005
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 830335013044 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 830335013044
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606005
Product Name 66120-3 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details