Capital Lighting, Inc. 65042-1 Mini Pendants-Chain 606004

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 13 Product Name: One Light Pendant UPC: 830335012948 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 13 Product Name: One Light Pendant UPC: 830335012948 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
65042-1 Mini Pendants-Chain - 606004 - Capital Lighting, Inc.
Columbus, OH, USA
65042-1 Mini Pendants-Chain
606004
65042-1 Mini Pendants-Chain 606004
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Bronze Weight: 13 Product Name: One Light Pendant UPC: 830335012948 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Bronze
Weight: 13
Product Name: One Light Pendant
UPC: 830335012948
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606004
Product Name 65042-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details