Capital Lighting, Inc. 23642-BS/SAO Pendants-Glass Down 605995

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150810 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150810 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23642-BS/SAO Pendants-Glass Down - 605995 - Capital Lighting, Inc.
Columbus, OH, USA
23642-BS/SAO Pendants-Glass Down
605995
23642-BS/SAO Pendants-Glass Down 605995
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594150810 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594150810
Category: Pendant
Shipped Via: No
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605995
Product Name 23642-BS/SAO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details