Capital Lighting, Inc. 50967-BS/WH Flush Mounts-Other 605985

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Flush Mount UPC: 641594145694 Category: Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Flush Mount UPC: 641594145694 Category: Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50967-BS/WH Flush Mounts-Other - 605985 - Capital Lighting, Inc.
Columbus, OH, USA
50967-BS/WH Flush Mounts-Other
605985
50967-BS/WH Flush Mounts-Other 605985
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Flush Mount UPC: 641594145694 Category: Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Brushed Steel
Product Name: Five Light Flush Mount
UPC: 641594145694
Category: Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605985
Product Name 50967-BS/WH Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details