Capital Lighting, Inc. 50155-CH/FST Pendants-Bowl Style 605958

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Pendant UPC: 641594150391 Category: Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Pendant UPC: 641594150391 Category: Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50155-CH/FST Pendants-Bowl Style - 605958 - Capital Lighting, Inc.
Columbus, OH, USA
50155-CH/FST Pendants-Bowl Style
605958
50155-CH/FST Pendants-Bowl Style 605958
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 54.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Pendant UPC: 641594150391 Category: Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 54.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 200
Finish: Chrome
Product Name: One Light Pendant
UPC: 641594150391
Category: Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605958
Product Name 50155-CH/FST Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details