Capital Lighting, Inc. 50142-CH/OPL Flush Mounts-Bowl Style 605957

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145892 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145892 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50142-CH/OPL Flush Mounts-Bowl Style - 605957 - Capital Lighting, Inc.
Columbus, OH, USA
50142-CH/OPL Flush Mounts-Bowl Style
605957
50142-CH/OPL Flush Mounts-Bowl Style 605957
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594145892 Category: Halogen Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594145892
Category: Halogen Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605957
Product Name 50142-CH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details