Capital Lighting, Inc. 50154-CH Pendants-Bowl Style 605955

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150384 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150384 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50154-CH Pendants-Bowl Style - 605955 - Capital Lighting, Inc.
Columbus, OH, USA
50154-CH Pendants-Bowl Style
605955
50154-CH Pendants-Bowl Style 605955
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150384 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 15.00
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 150
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 641594150384
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605955
Product Name 50154-CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details