Capital Lighting, Inc. 50150-CH/FST Semi-Flush Mts.-Bowl Style 605953

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594150346 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594150346 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50150-CH/FST Semi-Flush Mts.-Bowl Style - 605953 - Capital Lighting, Inc.
Columbus, OH, USA
50150-CH/FST Semi-Flush Mts.-Bowl Style
605953
50150-CH/FST Semi-Flush Mts.-Bowl Style 605953
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: T-3 Hgn Qty: 1 Wattage: 200 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594150346 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 200
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594150346
Category: Semi-Flush
Glass: Frosted Naut
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605953
Product Name 50150-CH/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details