Capital Lighting, Inc. 50153-CH Semi-Flush Mts.-Bowl Style 605952

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150377 Category: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150377 Category: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50153-CH Semi-Flush Mts.-Bowl Style - 605952 - Capital Lighting, Inc.
Columbus, OH, USA
50153-CH Semi-Flush Mts.-Bowl Style
605952
50153-CH Semi-Flush Mts.-Bowl Style 605952
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 13.00 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Chandelier UPC: 641594150377 Category: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 13.00
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 150
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 641594150377
Category: Semi Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605952
Product Name 50153-CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details