Capital Lighting, Inc. 31033-BS/ACR Bathroom Fixtures-Two Lights 605925

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148930 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148930 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31033-BS/ACR Bathroom Fixtures-Two Lights - 605925 - Capital Lighting, Inc.
Columbus, OH, USA
31033-BS/ACR Bathroom Fixtures-Two Lights
605925
31033-BS/ACR Bathroom Fixtures-Two Lights 605925
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Length 0.00 Extension: 3.63 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594148930 Category: Wall and Vanity Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Length 0.00
Extension: 3.63
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Brushed Steel
Product Name: Two Light Vanity
UPC: 641594148930
Category: Wall and Vanity
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605925
Product Name 31033-BS/ACR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details