Capital Lighting, Inc. 31030-BS/FST Semi-Flush Mts.-Other 605921

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594145885 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594145885 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31030-BS/FST Semi-Flush Mts.-Other - 605921 - Capital Lighting, Inc.
Columbus, OH, USA
31030-BS/FST Semi-Flush Mts.-Other
605921
31030-BS/FST Semi-Flush Mts.-Other 605921
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594145885 Category: Fluorescent Ceiling Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.00
Length 3.00
Extension: 3
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594145885
Category: Fluorescent Ceiling Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605921
Product Name 31030-BS/FST Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details