Capital Lighting, Inc. 50972-CH/BL Pendants-Drum Shade 605796

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145960 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145960 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50972-CH/BL Pendants-Drum Shade - 605796 - Capital Lighting, Inc.
Columbus, OH, USA
50972-CH/BL Pendants-Drum Shade
605796
50972-CH/BL Pendants-Drum Shade 605796
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Pendant UPC: 641594145960 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Pendant
UPC: 641594145960
Category: Cylinder Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605796
Product Name 50972-CH/BL Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details