Capital Lighting, Inc. 50986-CRM Sconces-Metal 605795

Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Sconce UPC: 641594150032 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Sconce UPC: 641594150032 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50986-CRM Sconces-Metal - 605795 - Capital Lighting, Inc.
Columbus, OH, USA
50986-CRM Sconces-Metal
605795
50986-CRM Sconces-Metal 605795
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Sconce UPC: 641594150032 Category: Laser Cut Metal Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 7.25
Length 7.25
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Sconce
UPC: 641594150032
Category: Laser Cut Metal Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605795
Product Name 50986-CRM Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details