Capital Lighting, Inc. 50976-CH/WH Pendants-Drum Shade 605792

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant UPC: 641594146011 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant UPC: 641594146011 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50976-CH/WH Pendants-Drum Shade - 605792 - Capital Lighting, Inc.
Columbus, OH, USA
50976-CH/WH Pendants-Drum Shade
605792
50976-CH/WH Pendants-Drum Shade 605792
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant UPC: 641594146011 Category: Cylinder Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 12.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Product Name: Six Light Pendant
UPC: 641594146011
Category: Cylinder Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605792
Product Name 50976-CH/WH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details