Capital Lighting, Inc. 52027-BS Island/Pool Table-4 Light + 605773

Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Steel Product Name: Four Light Pendant Assembly UPC: 641594145182 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Steel Product Name: Four Light Pendant Assembly UPC: 641594145182 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52027-BS Island/Pool Table-4 Light + - 605773 - Capital Lighting, Inc.
Columbus, OH, USA
52027-BS Island/Pool Table-4 Light +
605773
52027-BS Island/Pool Table-4 Light + 605773
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Brushed Steel Product Name: Four Light Pendant Assembly UPC: 641594145182 Category: Energy Star Bar Pendant Assembly Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Brushed Steel
Product Name: Four Light Pendant Assembly
UPC: 641594145182
Category: Energy Star Bar Pendant Assembly
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605773
Product Name 52027-BS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details