Capital Lighting, Inc. 52102-BS Mini Pendants-Cable 605770

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016659 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016659 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52102-BS Mini Pendants-Cable - 605770 - Capital Lighting, Inc.
Columbus, OH, USA
52102-BS Mini Pendants-Cable
605770
52102-BS Mini Pendants-Cable 605770
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594016659 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594016659
Category: Ball Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605770
Product Name 52102-BS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details