Capital Lighting, Inc. 26529 Lamps-Table Lamps 605689

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Russet Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265291 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Russet Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265291 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26529 Lamps-Table Lamps - 605689 - Capital Lighting, Inc.
Columbus, OH, USA
26529 Lamps-Table Lamps
605689
26529 Lamps-Table Lamps 605689
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Russet Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265291 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Russet Glaze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977265291
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605689
Product Name 26529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details