Capital Lighting, Inc. 26531 Lamps-Table Lamps 605684

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977265314 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977265314 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26531 Lamps-Table Lamps - 605684 - Capital Lighting, Inc.
Columbus, OH, USA
26531 Lamps-Table Lamps
605684
26531 Lamps-Table Lamps 605684
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 16 Product Name: One Light Table Lamp UPC: 792977265314 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 39.50
Length 39.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Pecan
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977265314
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605684
Product Name 26531 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details