Capital Lighting, Inc. 26803 Lamps-Table Lamps 605682

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268032 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268032 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26803 Lamps-Table Lamps - 605682 - Capital Lighting, Inc.
Columbus, OH, USA
26803 Lamps-Table Lamps
605682
26803 Lamps-Table Lamps 605682
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268032 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rust Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268032
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605682
Product Name 26803 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details