Capital Lighting, Inc. 26528 Lamps-Table Lamps 605658

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grooved Black Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977265284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grooved Black Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977265284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26528 Lamps-Table Lamps - 605658 - Capital Lighting, Inc.
Columbus, OH, USA
26528 Lamps-Table Lamps
605658
26528 Lamps-Table Lamps 605658
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Grooved Black Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977265284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Grooved Black Glass
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265284
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605658
Product Name 26528 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details