Capital Lighting, Inc. 26437 Lamps-Table Lamps 605653

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Distressed Dark Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977264379 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Distressed Dark Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977264379 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26437 Lamps-Table Lamps - 605653 - Capital Lighting, Inc.
Columbus, OH, USA
26437 Lamps-Table Lamps
605653
26437 Lamps-Table Lamps 605653
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lightly Distressed Dark Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977264379 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.25
Length 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lightly Distressed Dark Bronze
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977264379
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605653
Product Name 26437 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details