Capital Lighting, Inc. 26526 Lamps-Table Lamps 605652

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265260 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265260 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26526 Lamps-Table Lamps - 605652 - Capital Lighting, Inc.
Columbus, OH, USA
26526 Lamps-Table Lamps
605652
26526 Lamps-Table Lamps 605652
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Pecan Weight: 14 Product Name: One Light Table Lamp UPC: 792977265260 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Pecan
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265260
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605652
Product Name 26526 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details