Capital Lighting, Inc. 61935-782 Mini Pendants-Rod 605599

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Mini Pendant UPC: 785652036446 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Mini Pendant UPC: 785652036446 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61935-782 Mini Pendants-Rod - 605599 - Capital Lighting, Inc.
Columbus, OH, USA
61935-782 Mini Pendants-Rod
605599
61935-782 Mini Pendants-Rod 605599
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Mini Pendant UPC: 785652036446 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 7.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Mini Pendant
UPC: 785652036446
Category: Pendant Lighting
Glass: Faceted Smokey Amber
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605599
Product Name 61935-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details