Capital Lighting, Inc. 65851-965 Pendants-Bowl Style 605598

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652034244 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 140``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652034244 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 140``

Suppliers

Company
Product
Description
Supplier Links
65851-965 Pendants-Bowl Style - 605598 - Capital Lighting, Inc.
Columbus, OH, USA
65851-965 Pendants-Bowl Style
605598
65851-965 Pendants-Bowl Style 605598
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652034244 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 140``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.84
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Uplight Pendant
UPC: 785652034244
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/8``
Chain: 120``
Wire: 140``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605598
Product Name 65851-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details