Capital Lighting, Inc. 65851BLE-965 Pendants-Bowl Style 605577

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652035265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652035265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65851BLE-965 Pendants-Bowl Style - 605577 - Capital Lighting, Inc.
Columbus, OH, USA
65851BLE-965 Pendants-Bowl Style
605577
65851BLE-965 Pendants-Bowl Style 605577
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.84 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Uplight Pendant UPC: 785652035265 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.84
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three Light Uplight Pendant
UPC: 785652035265
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605577
Product Name 65851BLE-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details