Capital Lighting, Inc. 65935-965 Pendants-Glass Down 605576

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652027741 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652027741 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65935-965 Pendants-Glass Down - 605576 - Capital Lighting, Inc.
Columbus, OH, USA
65935-965 Pendants-Glass Down
605576
65935-965 Pendants-Glass Down 605576
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652027741 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Product Name: One Light Pendant
UPC: 785652027741
Category: Pendant Lighting
Glass: Faceted Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605576
Product Name 65935-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details