Capital Lighting, Inc. 65936-782 Pendants-Bowl Style 605573

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Inverted Pendant UPC: 785652036484 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Inverted Pendant UPC: 785652036484 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65936-782 Pendants-Bowl Style - 605573 - Capital Lighting, Inc.
Columbus, OH, USA
65936-782 Pendants-Bowl Style
605573
65936-782 Pendants-Bowl Style 605573
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Inverted Pendant UPC: 785652036484 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Inverted Pendant
UPC: 785652036484
Category: Pendant Lighting
Glass: Faceted Smokey Amber
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605573
Product Name 65936-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details