Capital Lighting, Inc. 65936-965 Pendants-Bowl Style 605571

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Inverted Pendant UPC: 785652027758 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Inverted Pendant UPC: 785652027758 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65936-965 Pendants-Bowl Style - 605571 - Capital Lighting, Inc.
Columbus, OH, USA
65936-965 Pendants-Bowl Style
605571
65936-965 Pendants-Bowl Style 605571
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Inverted Pendant UPC: 785652027758 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Inverted Pendant
UPC: 785652027758
Category: Pendant Lighting
Glass: Faceted Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605571
Product Name 65936-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details