Capital Lighting, Inc. 69161BLE-07 Pendants-Bowl Style 605566

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037887 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037887 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69161BLE-07 Pendants-Bowl Style - 605566 - Capital Lighting, Inc.
Columbus, OH, USA
69161BLE-07 Pendants-Bowl Style
605566
69161BLE-07 Pendants-Bowl Style 605566
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037887 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Length 22.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Weathered Iron
Weight: 20.2
Product Name: Four Light Pendant
UPC: 785652037887
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605566
Product Name 69161BLE-07 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details