Capital Lighting, Inc. 69161BLE-962 Pendants-Bowl Style 605563

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037894 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037894 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69161BLE-962 Pendants-Bowl Style - 605563 - Capital Lighting, Inc.
Columbus, OH, USA
69161BLE-962 Pendants-Bowl Style
605563
69161BLE-962 Pendants-Bowl Style 605563
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Length 22.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 20.2 Product Name: Four Light Pendant UPC: 785652037894 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Length 22.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 20.2
Product Name: Four Light Pendant
UPC: 785652037894
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605563
Product Name 69161BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details