Capital Lighting, Inc. 69251BLE-962 Pendants-Bowl Style 605560

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.25 Product Name: Four Light Pendant UPC: 785652034329 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.25 Product Name: Four Light Pendant UPC: 785652034329 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69251BLE-962 Pendants-Bowl Style - 605560 - Capital Lighting, Inc.
Columbus, OH, USA
69251BLE-962 Pendants-Bowl Style
605560
69251BLE-962 Pendants-Bowl Style 605560
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.25 Product Name: Four Light Pendant UPC: 785652034329 Category: Pendant Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.75
Length 24.75
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 12.25
Product Name: Four Light Pendant
UPC: 785652034329
Category: Pendant Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605560
Product Name 69251BLE-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details