Capital Lighting, Inc. 79661BLE-962 Semi-Flush Mts.-Bowl Style 605559

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.3 Product Name: Three Light Close to Ceiling UPC: 785652034312 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.3 Product Name: Three Light Close to Ceiling UPC: 785652034312 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79661BLE-962 Semi-Flush Mts.-Bowl Style - 605559 - Capital Lighting, Inc.
Columbus, OH, USA
79661BLE-962 Semi-Flush Mts.-Bowl Style
605559
79661BLE-962 Semi-Flush Mts.-Bowl Style 605559
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.50 Length 12.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9.3 Product Name: Three Light Close to Ceiling UPC: 785652034312 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.50
Length 12.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 9.3
Product Name: Three Light Close to Ceiling
UPC: 785652034312
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605559
Product Name 79661BLE-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details