Capital Lighting, Inc. 82122-820 Exterior -Post/Pier Head 605554

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652076374 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652076374 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82122-820 Exterior -Post/Pier Head - 605554 - Capital Lighting, Inc.
Columbus, OH, USA
82122-820 Exterior -Post/Pier Head
605554
82122-820 Exterior -Post/Pier Head 605554
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652076374 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 23.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Outdoor Post Lantern
UPC: 785652076374
Category: Outdoor Lighting
Glass: Seeded acid etch with cafe tint
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605554
Product Name 82122-820 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details