Capital Lighting, Inc. 88122-820 Exterior -Wall Mount 605553

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Extension: 8.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076381 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Extension: 8.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076381 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88122-820 Exterior -Wall Mount - 605553 - Capital Lighting, Inc.
Columbus, OH, USA
88122-820 Exterior -Wall Mount
605553
88122-820 Exterior -Wall Mount 605553
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Extension: 8.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076381 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.47
Extension: 8.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652076381
Category: Outdoor Lighting
Glass: Seeded acid etch with cafe tint
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605553
Product Name 88122-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details