Capital Lighting, Inc. 88124-820 Exterior -Wall Mount 605550

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Extension: 13.53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076404 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Extension: 13.53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076404 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88124-820 Exterior -Wall Mount - 605550 - Capital Lighting, Inc.
Columbus, OH, USA
88124-820 Exterior -Wall Mount
605550
88124-820 Exterior -Wall Mount 605550
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Extension: 13.53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652076404 Category: Outdoor Lighting Glass: Seeded acid etch with cafe tint Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 20.88
Extension: 13.53
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652076404
Category: Outdoor Lighting
Glass: Seeded acid etch with cafe tint
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605550
Product Name 88124-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details