Capital Lighting, Inc. 65971BLE-841 Mini Pendants-Rod 605547

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Polished Nickel Product Name: One Light Pendant UPC: 785652038198 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Polished Nickel Product Name: One Light Pendant UPC: 785652038198 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
65971BLE-841 Mini Pendants-Rod - 605547 - Capital Lighting, Inc.
Columbus, OH, USA
65971BLE-841 Mini Pendants-Rod
605547
65971BLE-841 Mini Pendants-Rod 605547
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Polished Nickel Product Name: One Light Pendant UPC: 785652038198 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.13
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 785652038198
Category: Pendant Lighting
Glass: Cased Opal Etched
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605547
Product Name 65971BLE-841 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details