Capital Lighting, Inc. 66952-962 Island/Pool Table-Drum Shades 605542

Description
PRODUCT DETAILS / SPECS Height: 12.88 Length 12.88 Bulb Type: Incandescent Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Island UPC: 785652027383 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL, cETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Height: 12.88 Length 12.88 Bulb Type: Incandescent Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Island UPC: 785652027383 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL, cETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66952-962 Island/Pool Table-Drum Shades - 605542 - Capital Lighting, Inc.
Columbus, OH, USA
66952-962 Island/Pool Table-Drum Shades
605542
66952-962 Island/Pool Table-Drum Shades 605542
PRODUCT DETAILS / SPECS Height: 12.88 Length 12.88 Bulb Type: Incandescent Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Island UPC: 785652027383 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL, cETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Height: 12.88
Length 12.88
Bulb
Type: Incandescent
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Island
UPC: 785652027383
Category: Pendant Lighting
Glass: White LinenFabric
Connection: Screw Collar - Stem
Safety Rating: ETL, cETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605542
Product Name 66952-962 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details