Capital Lighting, Inc. 69562BLE-782 Pendants-Bowl Style 605537

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Convertible UPC: 785652034442 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Convertible UPC: 785652034442 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69562BLE-782 Pendants-Bowl Style - 605537 - Capital Lighting, Inc.
Columbus, OH, USA
69562BLE-782 Pendants-Bowl Style
605537
69562BLE-782 Pendants-Bowl Style 605537
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Convertible UPC: 785652034442 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 16.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three Light Convertible
UPC: 785652034442
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` DP:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605537
Product Name 69562BLE-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details