Capital Lighting, Inc. 75935-782 Flush Mounts-Bowl Style 605536

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush UPC: 785652036514 Category: Close to Ceiling Lighting Glass: Faceted Smokey Amber Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush UPC: 785652036514 Category: Close to Ceiling Lighting Glass: Faceted Smokey Amber Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75935-782 Flush Mounts-Bowl Style - 605536 - Capital Lighting, Inc.
Columbus, OH, USA
75935-782 Flush Mounts-Bowl Style
605536
75935-782 Flush Mounts-Bowl Style 605536
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush UPC: 785652036514 Category: Close to Ceiling Lighting Glass: Faceted Smokey Amber Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two Light Flush
UPC: 785652036514
Category: Close to Ceiling Lighting
Glass: Faceted Smokey Amber
Connection: Mounting Bar
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605536
Product Name 75935-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details