Capital Lighting, Inc. 79571BLE-841 Flush Mounts-Bowl Style 605525

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Flush UPC: 785652040115 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Flush UPC: 785652040115 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79571BLE-841 Flush Mounts-Bowl Style - 605525 - Capital Lighting, Inc.
Columbus, OH, USA
79571BLE-841 Flush Mounts-Bowl Style
605525
79571BLE-841 Flush Mounts-Bowl Style 605525
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Flush UPC: 785652040115 Category: Close to Ceiling Lighting Glass: Etched, White Inside Connection: Mounting Bar Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.13
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Nickel
Product Name: Two Light Flush
UPC: 785652040115
Category: Close to Ceiling Lighting
Glass: Etched, White Inside
Connection: Mounting Bar
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605525
Product Name 79571BLE-841 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details