Capital Lighting, Inc. 77952-962 Semi-Flush Mts.-Drum Shade 605517

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652027444 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652027444 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77952-962 Semi-Flush Mts.-Drum Shade - 605517 - Capital Lighting, Inc.
Columbus, OH, USA
77952-962 Semi-Flush Mts.-Drum Shade
605517
77952-962 Semi-Flush Mts.-Drum Shade 605517
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush Convertible UPC: 785652027444 Category: Close to Ceiling Lighting Glass: White LinenFabric Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush Convertible
UPC: 785652027444
Category: Close to Ceiling Lighting
Glass: White LinenFabric
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605517
Product Name 77952-962 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details