Capital Lighting, Inc. 79150BLE-71 Flush Mounts-Bowl Style 605510

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 6.1 Product Name: Two Light Flushmount UPC: 785652034480 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 6.1 Product Name: Two Light Flushmount UPC: 785652034480 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79150BLE-71 Flush Mounts-Bowl Style - 605510 - Capital Lighting, Inc.
Columbus, OH, USA
79150BLE-71 Flush Mounts-Bowl Style
605510
79150BLE-71 Flush Mounts-Bowl Style 605510
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 6.1 Product Name: Two Light Flushmount UPC: 785652034480 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.16
Length 6.16
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Weight: 6.1
Product Name: Two Light Flushmount
UPC: 785652034480
Category: Close to Ceiling Lighting
Glass: Undefined
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605510
Product Name 79150BLE-71 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details