Capital Lighting, Inc. 53344-CH/CLOP Sconces-Other 605478

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 3 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594146189 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 3 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594146189 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
53344-CH/CLOP Sconces-Other - 605478 - Capital Lighting, Inc.
Columbus, OH, USA
53344-CH/CLOP Sconces-Other
605478
53344-CH/CLOP Sconces-Other 605478
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Extension: 3 Bulb Type: T-3 Hgn Qty: 3 Wattage: 150 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594146189 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Extension: 3
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 150
Finish: Chrome
Product Name: Three Light Wall Fixture
UPC: 641594146189
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605478
Product Name 53344-CH/CLOP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details