Capital Lighting, Inc. 26808 Lamps-Table Lamps 605399

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Gray Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977268087 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Gray Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977268087 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26808 Lamps-Table Lamps - 605399 - Capital Lighting, Inc.
Columbus, OH, USA
26808 Lamps-Table Lamps
605399
26808 Lamps-Table Lamps 605399
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Gray Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977268087 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Smoke Gray Glass
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268087
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605399
Product Name 26808 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details