Capital Lighting, Inc. 26817-1 Lamps-Table Lamps 605398

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268179 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268179 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26817-1 Lamps-Table Lamps - 605398 - Capital Lighting, Inc.
Columbus, OH, USA
26817-1 Lamps-Table Lamps
605398
26817-1 Lamps-Table Lamps 605398
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Golden Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977268179 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Golden Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268179
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605398
Product Name 26817-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details