Capital Lighting, Inc. 26812-1 Lamps-Table Lamps 605393

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 13 Product Name: One Light Table Lamp UPC: 792977268124 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 13 Product Name: One Light Table Lamp UPC: 792977268124 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26812-1 Lamps-Table Lamps - 605393 - Capital Lighting, Inc.
Columbus, OH, USA
26812-1 Lamps-Table Lamps
605393
26812-1 Lamps-Table Lamps 605393
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 13 Product Name: One Light Table Lamp UPC: 792977268124 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.75
Length 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Sandstone
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268124
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605393
Product Name 26812-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details