Capital Lighting, Inc. 26815 Lamps-Table Lamps 605392

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977268155 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977268155 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26815 Lamps-Table Lamps - 605392 - Capital Lighting, Inc.
Columbus, OH, USA
26815 Lamps-Table Lamps
605392
26815 Lamps-Table Lamps 605392
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977268155 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.75
Length 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Black
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268155
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605392
Product Name 26815 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details