Capital Lighting, Inc. 26827 Lamps-Table Lamps 605378

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rusty Sandstone Weight: 19 Product Name: One Light Table Lamp UPC: 792977268278 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rusty Sandstone Weight: 19 Product Name: One Light Table Lamp UPC: 792977268278 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26827 Lamps-Table Lamps - 605378 - Capital Lighting, Inc.
Columbus, OH, USA
26827 Lamps-Table Lamps
605378
26827 Lamps-Table Lamps 605378
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rusty Sandstone Weight: 19 Product Name: One Light Table Lamp UPC: 792977268278 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rusty Sandstone
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977268278
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605378
Product Name 26827 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details